EN
  • EN
  • DE

SM3527UWDW01

Part No SM3527UWDW01
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM3527, 0.1W / LED Lighting series White, Warm 3000K 3.15V 30mA 120° 1411 (3528 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM3527
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 10lm (Typ)
Current - Test 30mA
Voltage - Forward (Vf) (Typ) 3.15V
Lumens/Watt @ Current - Test 106 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric)
Supplier Device Package 3527
Dimension 0.138" L x 0.106" W (3.50mm x 2.70mm)
Height - Seated (Max) 0.043" (1.10mm)
Other Names 492-2172-2,492-2172-1,492-2172-6
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240277-SM3527UWDW01
Ultra Librarian 3D Model Ultra Librarian SM3527UWDW01 CAD Model

Description

The Bivar Inc. SM3527UWDW01 series white LED lighting is a surface mount device (SMD) with a tape and reel package.

  • Viewing Angle: 120 degrees
  • Voltage - Forward (Vf) (Typ): 3.15V
  • CCT: 3000K
  • Flux @ 25°C: 10lm @ 30mA
  • Lumens per Watt @ Current Test: 106lm/W
  • CRI: 80
  • MSL Level: 4 (72 hours)
  • HTSUS: 8541.41.0000
  • Standard Package: 3000 pieces

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess