EN
  • EN
  • DE

SM5730UWDC05

Part No SM5730UWDC05
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM5730, 0.5W / LED Lighting series White, Cool 6000K 3.15V 150mA 120° 2-SMD, Flat Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM5730
Package Tape & Reel
Product Status Obsolete
Color White, Cool
CCT (K) 6000K
Flux @ 25°C, Current - Test 57lm (Typ)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3.15V
Lumens/Watt @ Current - Test 121 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, Flat Lead
Supplier Device Package 5730
Dimension 0.189" L x 0.098" W (4.80mm x 2.50mm)
Height - Seated (Max) 0.039" (1.00mm)
Other Names 492-2161-1,492-2161-2,492-2161-6
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240273-SM5730UWDC05
Ultra Librarian 3D Model Ultra Librarian SM5730UWDC05 CAD Model

Description

The SM5730 LED is a white, cool LED designed for use in LED lighting applications.

  • Viewing Angle: 120°
  • Voltage - Forward (Vf) (Typ): 3.15V
  • Package: Tape & Reel
  • Standard Package: 3,000
  • Mounting Type: SMD (SMT)
  • Height - Seated (Max): 0.039" (1.00mm)
  • Current - Test: 150mA
  • CCT (K): 6000K
  • Flux @ 25°C, Current - Test: 57lm (Typ)
  • Lumens/Watt @ Current - Test: 121 lm/W
  • CRI: 80
  • Dimension: 0.189" L x 0.098" W (4.80mm x 2.50mm)
  • Device Package: 2-SMD, Flat Lead

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $13.7745
Conexant Systems
Lowest to $6.8826
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 2700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess