EN
  • EN
  • DE

SRS-1-1.170

Part No SRS-1-1.170
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 1.170" (29.72mm)
Length - Overall 1.170" (29.72mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275712-SRS-1-1.170
Ultra Librarian 3D Model Ultra Librarian SRS-1-1.170 CAD Model

Description

The SRS-1-1.170 is a hardware, fasteners, accessories electronic component from Bivar Inc. that is part of the SRS series.

  • Component Type: Round spacer
  • Color: Gray color
  • Features: Self-retaining
  • Package: Bag
  • Gender: Female, female
  • Standard Package: 1,000
  • Length Overall: 1.170" (29.72mm)
  • Material: PVC
  • Plating: Not specified
  • Between Board Height: 1.170" (29.72mm)
  • Outside Diameter: 0.250" (6.35mm) 1/4"
  • Inside Diameter: 0.107" (2.72mm)
  • Threaded: Unthreaded
  • Screw Thread Size: #4
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M6 NYLON 38MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M6 NYLON 64MM
Need more? Email Us
Samtec Inc.
ROUND STANDOFF SS 12.15MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M5 NYLON 22MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M3 NYLON 25MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 10MM
Lowest to $0.7277
Schurter Inc.
HEX STANDOFF M5 NYLON 64MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847
Schurter Inc.
HEX STANDOFF M4 NYLON 51MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess