EN
  • EN
  • DE

C5500-G-S-12

Part No C5500-G-S-12
Manufacturer Bivar Inc.
Catalog Custom Parts (B - D)
Description C5500 Standard Single End Line R Green Led (520 535NM) 24VD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Power Rating 5 W
RoHS Non-Compliant
Win Source Part Number 1124287-C5500-G-S-12
Categories Custom Parts
Manufacturer Bivar Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C5500-G-S-12 CAD Model

Description

The Bivar C5500-G-S-12 is a vertical LED lens designed to enhance the light output and viewing angle of surface mount LEDs. It is specifically engineered to collimate and focus the light emitted from an LED, making it appear brighter and more directed. This component is a key element in various applications where clear and efficient LED indication is crucial.

Applications

  • Front panel indicators for electronic equipment
  • Status indicators in industrial control panels
  • LED backlighting for small displays
  • Consumer electronics devices requiring visual alerts
  • Automotive dashboard indicators

Features

  • Vertical mounting configuration: Designed for perpendicular mounting to the PCB, optimizing space utilization and simplifying assembly.
  • Clear polycarbonate material: Ensures high light transmission efficiency and minimal light loss, maximizing the brightness of the LED indication.
  • Lens shape: The lens is shaped to collimate light, providing a focused beam for better visibility.
  • Press-fit design: Allows for easy and secure installation into panels or housings without the need for adhesives or fasteners.
  • Compact size: Minimizes the overall footprint, making it suitable for densely populated PCBs and space-constrained applications.
  • UL94 V-0 flammability rating: Ensures that the material is self-extinguishing and meets stringent safety standards.

Benefits

  • Enhanced LED brightness: The lens focuses the light, making the LED appear brighter than without a lens, improving visibility.
  • Wider viewing angle: Improves the viewing angle of the LED, ensuring that the indication is visible from various perspectives.
  • Improved clarity: Reduces glare and scattering, resulting in a clearer and more defined indication.
  • Easy installation: The press-fit design simplifies assembly and reduces manufacturing costs.
  • Durable construction: The polycarbonate material provides excellent resistance to impact and abrasion, ensuring long-term reliability.
  • Meets safety standards: The UL94 V-0 rating ensures that the lens meets stringent safety requirements for flammability.

Additional Details

The C5500-G-S-12 is designed to be used with standard surface mount LEDs. The specific LED dimensions and mounting hole size should be verified to ensure compatibility. The lens is typically mounted after the LED is soldered to the PCB. The clear polycarbonate material is resistant to most chemicals and solvents, but it is recommended to avoid prolonged exposure to harsh chemicals. The lens is available in bulk packaging for high-volume production requirements.

You May Also Be Interested in

ACX
Lowest to $0.1305
CT Micro International Corporation
Lowest to $0.1003
AVX Corp/Kyocera Corp
Lowest to $0.0335
Comchip Technology
Lowest to $0.0497
Raltron Electronics Corporation
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
TDK Corporation
Lowest to $0.0750
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess