EN
  • EN
  • DE

FLPR4.5-SUR

Part No FLPR4.5-SUR
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM RED THROUGH HOLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Wavelength - Peak 645nm
Current 20mA
Millicandela Rating 200mcd
Viewing Angle 20°
Lens Type Clear
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 1.8V
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566360-FLPR4.5-SUR
Ultra Librarian 3D Model Ultra Librarian FLPR4.5-SUR CAD Model

Description

N

You May Also Be Interested in

Adafruit Industries LLC
LED CBI 10-SEG AMB THROUGH HOLE
Need more? Email Us
Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
Dialight
591-3001-013F Dialight LED Circuit Board Indicators Red/Green 628/570nm 6.5/8mcd datasheet, inventory, & pricing.
Lowest to $2.9324
Bivar Inc.
LED CBI 3MM 3X1 GREEN PC MNT
Need more? Email Us
Lumex Opto/Components Inc.
LED CBI 5X2.5MM 10-SEG GN/R/YL
Need more? Email Us
QT Brightek (QTB)
LED CBI 5MM RED DIFF RA
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us
Dialight
550-0205F Dialight LED Circuit Board Indicators GREEN DIFFUSED datasheet, inventory, & pricing.
Lowest to $0.7277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess