EN
  • EN
  • DE

H178CBC-3

Part No H178CBC-3
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 5MM GRN/RED THROUGH HOLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Wavelength - Peak 568nm, 625nm
Configuration Single
Current 20mA
Millicandela Rating 35mcd Green, 35mcd Red
Viewing Angle 40°
Lens Type Diffused, White
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.1V Green, 2V Red
Mounting Type Through Hole
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566957-H178CBC-3
Ultra Librarian 3D Model Ultra Librarian H178CBC-3 CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
HOLDER LED 5MM GREEN RA
Need more? Email Us
Lumex Opto/Components Inc.
LED CBI 5X2.5MM 10-SEG GN/R/YL
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM GREEN RA
Need more? Email Us
Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Schurter Inc.
LED CBI 3MM GREEN RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us
Bivar Inc.
LED CBI 5MM GRN/RED THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess