EN
  • EN
  • DE

H201CBC

Part No H201CBC
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM BI-LVL GRN/RED DIFF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green (x 1), Red (x 1)
Wavelength - Peak 568nm, 635nm
Configuration 2 High
Current 30mA Green, 30mA Red
Millicandela Rating 30mcd Green, 30mcd Red
Viewing Angle 45°
Lens Type Diffused, White
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.2V Green, 2V Red
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566970-H201CBC
Ultra Librarian 3D Model Ultra Librarian H201CBC CAD Model

Description

N

You May Also Be Interested in

Kingbright Corporation
LED CBI 1.8MM QUAD GRN RA
Need more? Email Us
Adafruit Industries LLC
LED CBI 10-SEG AMB THROUGH HOLE
Need more? Email Us
Dialight
551-0207F Dialight LED Circuit Board Indicators HI EFF GREEN DIFF datasheet, inventory, & pricing.
Lowest to $0.2911
Dialight
591-3001-013F Dialight LED Circuit Board Indicators Red/Green 628/570nm 6.5/8mcd datasheet, inventory, & pricing.
Lowest to $2.9324
Bivar Inc.
LED CBI 1.8MM YL THROUGH HOLE
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us
Bivar Inc.
LED CBI 5MM RED TH PC MNT
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM SGL RED RA
Need more? Email Us
Kingbright Corporation
LED LGT BAR 14X7.5MM YLW
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess