EN
  • EN
  • DE
  • IT

SRS-2-320

Part No SRS-2-320
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER #6 PVC 8.13MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Product Status Active
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #6
Diameter - Inside 0.125" (3.18mm) 1/8"
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.320" (8.13mm)
Length - Overall 0.320" (8.13mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-2
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 892369-SRS-2-320
Ultra Librarian 3D Model Ultra Librarian SRS-2-320 CAD Model

Description

The 892369-SRS-2-320 is a gray round spacer with a self-retaining feature from Bivar Inc.

  • Type: Board Spacer or Standoff
  • Application: Hardware and Fastener
  • Shape: Round
  • Color: Gray
  • Material: PVC
  • Overall Length: 0.320 inches (8.13mm)
  • Outside Diameter: 0.250 inches (6.35mm)
  • Inside Diameter: 0.125 inches (3.18mm)
  • Threaded: Unthreaded
  • Screw Size: #6
  • Package: Bag
  • Pieces per Package: 1,000
  • Product Status: Active
  • ECCN Classification: EAR99.90.9985

You May Also Be Interested in

Keystone Electronics
RND STANDOFF #6-32 CERAMIC 3/4" / Round Standoff Threaded #6-32 Ceramic 0.750" (19.05mm) 3/4"
Lowest to $2,697.0334
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $1.6047
Keystone Electronics
ROUND SPACER #10 ALUMINUM 5/8"
Need more? Email Us
418
Keystone Electronics
ROUND SPACER #4 ALUMINUM 3/4"
Need more? Email Us
Keystone Electronics
HEX STANDOFF #8-32 NYLON 1-1/8"
Lowest to $10.6269
Keystone Electronics
HEX STANDOFF #4-40 BRASS 7/8"
Lowest to $13.5544
351
Keystone Electronics
ROUND STANDOFF #4-40 BRASS 3/4"
Lowest to $86.5949
RAF Electronic Hardware
STAINLESS STEEL 1/4 HEX FEMALE S
Need more? Email Us
Keystone Electronics
ROUND SPACER #6 BRASS 2"
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess