EN
  • EN
  • DE

HD74-09P-C

Part No HD74-09P-C
Manufacturer Blockmaster
Catalog OEM Parts (F - I)
Description BB 09P 7.62mm Black NMH DT w/cover
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040009-HD74-09P-C
Categories OEM Parts(F-I)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74-09P-C CAD Model

Description

The Blockmaster HD74-09P-C is a high-density terminal block designed for connecting and distributing electrical power in various industrial and commercial applications. It provides a secure and organized method for terminating wires and creating reliable electrical connections.

Applications

  • Power distribution panels
  • Control cabinets
  • HVAC systems
  • Industrial machinery
  • Lighting systems

Features

  • High-density design to maximize connections in limited space.
  • Durable construction for long-lasting performance.
  • Clear marking for easy identification and wiring.
  • Secure screw terminals for reliable connections.
  • Rated for specific voltage and current to meet application requirements.

Benefits

  • Organized wiring to simplify troubleshooting and maintenance.
  • Secure connections to prevent accidental disconnections and electrical hazards.
  • Space-saving design to optimize panel layout.
  • Reliable performance to ensure consistent power distribution.
  • Reduces installation time and labor costs.

Additional Details

The HD74-09P-C is typically constructed from a robust thermoplastic material, offering excellent electrical insulation and resistance to environmental factors. The screw terminals are designed to accommodate a range of wire gauges, providing flexibility in wiring configurations. It is designed to be panel mounted allowing for a secure and stable installation. Blockmaster terminal blocks meet industry standards for safety and performance, ensuring reliable operation in demanding environments. Specific voltage and current ratings should be verified against application requirements. Proper torque settings should be observed when tightening terminal screws to guarantee secure connections and prevent damage. This component is essential for providing a safe and efficient electrical connection in a multitude of applications.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hewlett Packard
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess