EN
  • EN
  • DE

HI201-20P

Part No HI201-20P
Manufacturer Blockmaster
Catalog OEM Parts (F - I)
Description BB 20 Pos 9.5mm Blk CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062690-HI201-20P
Categories OEM Parts(F-I)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI201-20P CAD Model

Description

The HI201-20P is a terminal block manufactured by Blockmaster. It is a 20-pole barrier-type terminal block designed for connecting and securing wires in various electrical and electronic applications. The HI201 series is known for its robust construction and ease of use, making it suitable for both industrial and commercial environments.

Applications

  • Power distribution panels
  • Control panels
  • Industrial machinery
  • HVAC systems
  • Lighting control systems
  • Telecommunications equipment

Features

  • Barrier-type design: Provides insulation and prevents short circuits between adjacent terminals.
  • Multiple poles: Allows for connecting numerous wires in a single block.
  • High current rating: Capable of handling significant electrical loads.
  • Durable construction: Built to withstand harsh industrial environments.
  • Easy wire insertion: Simplifies the wiring process.
  • Secure screw terminals: Ensures reliable wire connections.

Benefits

  • Enhanced safety: Barrier design minimizes the risk of electrical hazards.
  • Simplified wiring: Multiple poles streamline the connection process.
  • Reliable performance: High current rating ensures consistent operation.
  • Long-lasting durability: Robust construction extends the lifespan of the equipment.
  • Ease of installation: User-friendly design simplifies the wiring process.
  • Secure connections: Screw terminals provide reliable and stable wire connections.

Additional Details

The HI201-20P terminal block typically features a voltage rating of 300V and a current rating around 20A, but specifications may vary. It uses screws for wire termination, providing a secure and reliable connection. The body of the terminal block is made of a durable, flame-retardant material, such as polyamide. Detailed dimensions, torque specifications, and wire gauge ranges can be found in the Blockmaster datasheet.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess