EN
  • EN
  • DE

HT681M

Part No HT681M
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063633-HT681M
Categories OEM Parts(F-I)
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT681M CAD Model

Description

The HT681M is a snap-in aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). These capacitors are well-suited for a broad range of applications requiring high capacitance and good surge voltage capability. Aluminum electrolytic capacitors are characterized by their relatively high capacitance values for a given size and voltage rating.

Applications

  • Switching power supplies
  • Energy storage in power circuits
  • Frequency converters
  • Uninterruptible power supplies (UPS)
  • Smoothing and filtering circuits

Features

  • High capacitance
  • Snap-in terminals for easy PCB mounting
  • Long life expectancy
  • High ripple current capability
  • Wide operating temperature range

Benefits

  • Provides stable performance in demanding power applications
  • Ensures reliable operation over a long service life
  • Reduces the need for frequent replacements
  • Simplifies assembly and soldering processes
  • Contributes to overall system efficiency

Additional Details

The 'HT' series from Cornell Dubilier is designed for applications where high performance and long life are critical. Important parameters to consider when using the HT681M include the capacitance value (680µF), voltage rating (specific voltage will depend on the exact model variant, e.g., HT681M200), ripple current capability, operating temperature range, and ESR (Equivalent Series Resistance). Datasheet information is essential to ensure suitability for your specific application. Improper selection can lead to premature failure or reduced performance. Consider the operating frequency and temperature when determining the appropriate capacitor for your design. These capacitors are commonly used for filtering and energy storage in power supplies and inverters.

You May Also Be Interested in

Panasonic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess