EN
  • EN
  • DE
  • IT

MC78L12A

Part No MC78L12A
Manufacturer Boca Semiconductor Corporation
Description 3-TERMINAL 0.1A NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Boca Semiconductor Corporation
Win Source Part Number 1220155-MC78L12A
Manufacturer Homepage www.bocasemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC78L12A CAD Model

Description

The MC78L12A is a three-terminal positive voltage regulator from Boca Semiconductor Corporation. This device is designed to provide a fixed output voltage of 12V with a low dropout voltage. It is suitable for a wide range of applications that require a regulated 12V power supply.

Applications:

  • Power supply for small electronic devices: Ideal for providing a stable 12V source for devices like sensors, op-amps, and microcontrollers.
  • Battery chargers: Can be used in conjunction with other components to create a simple and efficient battery charging circuit.
  • Linear regulators for higher voltage systems: Can be used as a pre-regulator to reduce the voltage before feeding it to another regulator for even greater stability and efficiency.
  • Post regulation for switching power supplies: Improves the output voltage regulation of switching power supplies.
  • Instrumentation: Provides a stable voltage source for sensitive measurement equipment.

Features:

  • Output Voltage: Fixed 12V output.
  • Output Current: Up to 100mA output current capability.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Prevents the regulator from overheating and failing.
  • No External Components Required: Easy to use, requiring minimal external components for operation.
  • Available in multiple packages: Offered in various packages like TO-92, SO-8, and SOT-89.

Benefits:

  • Stable Output Voltage: Provides a constant 12V output voltage, ensuring reliable operation of connected devices.
  • Easy to Use: Simple design requires minimal external components, making it easy to integrate into various circuits.
  • Overload Protection: Internal protection features prevent damage from short circuits and overheating.
  • Cost-Effective: Provides a reliable and affordable voltage regulation solution.
  • Wide Operating Temperature Range: Can operate in a wide range of temperatures, making it suitable for various environments.

Additional Details:

The MC78L12A typically requires an input voltage of around 14.5V to 30V for optimal regulation. The output voltage tolerance is typically ±5%. It is crucial to consider heat dissipation, especially when operating at higher input voltages and output currents. A small heatsink may be necessary to prevent overheating.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.1112 $65.0520
1,430+ $0.0906 $129.5580
2,210+ $0.0879 $194.2590
3,035+ $0.0853 $258.8855
3,910+ $0.0828 $323.7480
5,265+ $0.0737 $388.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess