EN
  • EN
  • DE

BMA255(F)

Part No BMA255(F)
Manufacturer Bosch Sensortec
Catalog Miscellaneous
Description Digital, triaxial acceleration sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bosch Sensortec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819530-BMA255(F)
Ultra Librarian 3D Model Ultra Librarian BMA255(F) CAD Model

Description

The BMA255(F) is a triaxial, low-g acceleration sensor with digital interfaces, aimed at low-power consumer electronics applications. This sensor is designed to measure acceleration in three perpendicular axes and provides digital output data via I2C or SPI interface. It's widely used in applications requiring motion detection, gesture recognition, and tilt sensing.

Applications

  • Mobile Phones
  • Tablets
  • Gaming Devices
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Human Interface Devices (HID)

Features

  • Triaxial Acceleration Sensing: Measures acceleration in X, Y, and Z axes
  • Digital Interface: I2C and SPI digital interfaces for easy integration
  • Low Power Consumption: Optimized for low power operation in portable devices
  • Adjustable Measurement Ranges: Selectable acceleration ranges of ±2g/±4g/±8g/±16g
  • Interrupt Features: Programmable interrupt functionality for motion detection
  • Small Size: Compact package for space-constrained applications
  • Resolution: 12-bit resolution for accurate acceleration measurements

Benefits

  • Motion Detection: Enables accurate motion detection for gesture recognition and activity monitoring.
  • Low Power: Extends battery life in portable devices due to its low power consumption.
  • Easy Integration: Digital interfaces simplify integration into various embedded systems.
  • Versatile: Adjustable measurement ranges accommodate a wide range of applications.
  • Compact Design: Small package size allows for integration into space-constrained devices.

Additional Details

The BMA255(F) incorporates advanced power management techniques to minimize power consumption. It features programmable interrupt functionality, allowing for wake-up on motion or other acceleration-based events. The sensor also includes built-in self-test capabilities to ensure proper operation. Detailed specifications, including sensitivity, noise characteristics, and temperature performance, are available in the product datasheet.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess