EN
  • EN
  • DE

SHUTTLE BOARD 3.0 BMI088

Part No SHUTTLE BOARD 3.0 BMI088
Manufacturer Bosch Sensortec
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Bosch Sensortec
Package Box
Sensor Type Accelerometer, Gyroscope, Magnetometer
Sensing Range ±3g, 6g, 12g, 24g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Interface I2C, SPI
Sensitivity 10920LSB/g, 5460LSB/g, 2730LSB/g, 1365LSB/g, 262.144LSB/(°/s), 131.072LSB/(°/s), 65.536LSB/(°/s), 32.768LSB/(°/s), 16.384LSB/(°/s)
Voltage - Supply 2.4V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part BMI088
Other Names 828-SHUTTLEBOARD3.0BMI088,0440.SB2.365
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283802-SHUTTLE BOARD 3.0 BMI088
Ultra Librarian 3D Model Ultra Librarian SHUTTLE BOARD 3.0 BMI088 CAD Model

Description

The BMI088 is a high-performance 6-axis inertial sensor designed for use in various applications such as gaming, robotics, and drones.

  • Sensing range (accelerometer): ±3g, 6g, 12g, and 24g
  • Sensing range (gyroscope): ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, and ±2000°/sec
  • Equipped with: A magnetometer
  • Voltage supply: 2.4V to 3.6V
  • Interfaces with: I2C and SPI
  • Comes with: A shuttle board 3.0 for easy evaluation and prototyping
  • Board supplied with: The package and contains the BMI088 chip
  • Manufacturer: Bosch Sensortec

You May Also Be Interested in

Xsens a Movella brand
GNSS/INS DEVELOPMENT KIT
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess