EN
  • EN
  • DE

ZXLD1371QESTTC

Part No ZXLD1371QESTTC
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description 60V HIGH ACCURACY BUCK/BOOST/BUCK-BOOST LED DRIVER-CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 8V
Voltage Supply MAX 60V
Frequency 1MHz
Dimming PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 1283390-ZXLD1371QESTTC
Manufacturer Homepage www.diodes.com
Family Name ZXLD1371
Introduction Date February 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXLD1371QESTTC CAD Model

Description

The ZXLD1371QESTTC is a high-performance LED driver IC from Diodes Incorporated, designed to deliver precision current regulation for high-brightness LEDs. This advanced driver IC is tailored for a variety of lighting applications, including architectural lighting, display backlighting, general illumination, and automotive lighting systems.

Key Features

  • Adjustable Output Current: The device allows for precise control over the output current, ensuring consistent brightness and color for LEDs.
  • High Efficiency: With a high level of efficiency, this driver IC ensures minimal power loss during operation, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: The ZXLD1371QESTTC can operate across a broad input voltage range, accommodating various power supply conditions.
  • Thermal Protection: The built-in thermal shutdown feature prevents damage to the IC and the LEDs in case of overheating, enhancing the product's reliability and lifespan.
  • Low Profile Package: Housed in a compact thermally enhanced TSOT25 package, the driver IC is suitable for space-constrained applications.

Technical Specifications

  • Output Current: Adjustable up to 1A.
  • Input Voltage: 6V to 60V.
  • Switching Frequency: Up to 1MHz.
  • Operating Temperature: -40°C to +125°C.

The ZXLD1371QESTTC leverages a simple external feedback control system to provide constant current output with high accuracy. Its ability to drive multiple LEDs in series ensures uniform luminance and simplifies the design of LED arrays. The device's programmable soft-start function allows for a gradual increase in current, which can extend the life of the LEDs and reduce inrush current, contributing to the stability of the power supply.

Diodes Incorporated's commitment to quality and performance is evident in the ZXLD1371QESTTC LED driver IC, making it a reliable choice for designers seeking to optimize their LED lighting solutions. Its robust feature set, coupled with the company's support and resources, ensures a seamless integration into a wide array of lighting applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2155 $50.9565
56+ $1.8178 $101.7968
86+ $1.7610 $151.4460
118+ $1.7042 $201.0956
152+ $1.6474 $250.4048
204+ $1.4770 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess