EN
  • EN
  • DE

SMD088

Part No SMD088
Manufacturer Bosch Sensortec
Description P-Sensor High precision A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169704-SMD088
Categories Custom Parts
Manufacturer Bosch Sensortec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD088 CAD Model

Description

The SMD088 is a pressure sensor manufactured by Bosch Sensortec. It is designed for high-accuracy altitude and pressure measurement in a compact package. Its robust design and precise sensing capabilities make it ideal for various applications, including wearables, mobile devices, and environmental monitoring systems.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables to track altitude changes during activities such as hiking and climbing.
  • Mobile Phones and Tablets: Integrated into mobile devices for barometric pressure measurement, enabling features like weather forecasting and indoor navigation.
  • Drones and UAVs: Employed in unmanned aerial vehicles (UAVs) for altitude control and navigation assistance.
  • Environmental Monitoring: Utilized in weather stations and environmental sensors to monitor atmospheric pressure and temperature.
  • Navigation Systems: Integrated into GPS devices to improve altitude accuracy and overall positioning.

Features

  • High-Accuracy Pressure Sensing: Provides precise barometric pressure measurements with low noise and high resolution.
  • Temperature Compensation: Incorporates temperature compensation circuitry to maintain accuracy over a wide temperature range.
  • Compact Package: Available in a small surface-mount package for easy integration into space-constrained devices.
  • Low Power Consumption: Operates with minimal power consumption, making it suitable for battery-powered applications.
  • Digital Interface: Communicates with microcontrollers and other digital systems via I2C or SPI interfaces.
  • Robust Design: Designed to withstand harsh environmental conditions, including temperature extremes and humidity.

Benefits

  • Accurate Altitude Tracking: Enables precise altitude measurement for activity tracking and navigation applications.
  • Improved Weather Forecasting: Provides reliable barometric pressure data for weather prediction and monitoring.
  • Enhanced Indoor Navigation: Facilitates indoor positioning and navigation by detecting pressure changes associated with different floors.
  • Extended Battery Life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • Easy Integration: Simplifies system design with its compact package and digital interface.

The SMD088 pressure sensor offers a combination of high accuracy, low power consumption, and robust design, making it an excellent choice for a wide range of applications requiring precise pressure and altitude measurement. Its integration into various consumer and industrial devices highlights its versatility and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,152 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess