EN
  • EN
  • DE

N25Q128A13TSF40

Part No N25Q128A13TSF40
Manufacturer Micron Technology Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP-16
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 747867-N25Q128A13TSF40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N25Q128A13TSF40 CAD Model

Description

The N25Q128A13TSF40 is a 128 Megabit Serial NOR Flash memory device manufactured by Micron Technology Inc. Serial NOR flash memory is commonly used for storing code and data in a variety of embedded systems. The 'N25Q' designation represents Micron's high-performance NOR flash family.

Applications

  • Embedded Systems: Storing boot code, firmware, and configuration data in microcontrollers and microprocessors.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and system configuration.
  • Industrial Control Systems: Storing program code and data in industrial controllers and automation equipment.
  • Automotive Electronics: Storing firmware in automotive ECUs and infotainment systems.

Features

  • 128 Megabit Density: Provides a substantial storage capacity for code and data.
  • Serial Interface: Uses a serial interface (typically SPI) for communication, reducing pin count.
  • NOR Flash Technology: Offers fast random access and direct code execution (Execute-In-Place or XIP).
  • Quad SPI (QSPI): Supports high-speed data transfer rates via QSPI interface.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • Compact Footprint: Serial interface reduces pin count, enabling smaller package sizes.
  • Fast Read Access: Allows for quick retrieval of code and data.
  • Execute-In-Place (XIP): Enables direct execution of code from flash memory, saving RAM.
  • Reliable Data Storage: Ensures data integrity and longevity.

The N25Q128A13TSF40 likely operates at a voltage of 3.3V or 1.8V, depending on the specific configuration. The 'TSF40' portion of the part number likely refers to the package type and temperature range. This part may have advanced security features, such as password protection or unique device IDs. Micron is a reputable manufacturer, so this part is designed to meet demanding quality standards. It's suitable for applications that require reliable, non-volatile storage with fast read access and a compact footprint.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess