EN
  • EN
  • DE
  • IT

2036-15-SM-RPLF

Part No 2036-15-SM-RPLF
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 150V 10KA 3 POLE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 19 Weeks
Features Gas Discharge Tube 10000A (10kA) ±20% Pole Surface Mount
Manufacturer Bourns Inc.
Series Mini-TRIGARD™ 2036-SM
Package Reel - TR
Mounting Surface Mount
Package 3-SMD Cylinder Square End
Family Name 2036
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number 2036-15-SM-RPLFCT, 2036-15-SM-RPLFTR, 203615SMRPLF, 2036-15-SM-RPLFDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905854-2036-15-SM-RPLF
Ultra Librarian 3D Model Ultra Librarian 2036-15-SM-RPLF CAD Model

Description

The 2036-15-SM-RPLF is a Mini-TRIGARD™ 2036-SM series gas discharge tube manufactured by Bourns Inc.

  • Product Name: 2036-15-SM-RPLF
  • Manufacturer: Bourns Inc.
  • Series: Mini-TRIGARD™ 2036-SM
  • Current Rating: 10000A (10kA) ±20%
  • Mounting Type: Surface Mount
  • Package: 3-SMD cylinder square end
  • Use Case: Circuit protection
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.30.8000
  • Quantity per Package: 1000
  • Estimated Production Lead Time: 19 weeks

You May Also Be Interested in

Bourns Inc.
GDT 1200V 1.5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 90V 5KA 2 POLE SURFACE MOUNT
Need more? Email Us
Bourns Inc.
GDT 470V 5KA 2 POLE THROUGH HOLE
Lowest to $0.1682
Bourns Inc.
GDT 150V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
EPCOS (TDK)
GDT 90V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 600V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 250V 20KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 400V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2980 $52.7680
37+ $2.7060 $100.1220
58+ $2.6215 $152.0470
79+ $2.5369 $200.4151
102+ $2.4524 $250.1448
137+ $2.1987 $301.2219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess