EN
  • EN
  • DE

2NBS08-TF2-102LF

Part No 2NBS08-TF2-102LF
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059287-2NBS08-TF2-102LF
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2NBS08-TF2-102LF CAD Model

Description

The 2NBS08-TF2-102LF is a common mode choke manufactured by Bourns Inc. Common mode chokes are used to suppress common-mode noise in electronic circuits. This particular choke is designed for surface mount applications.

Applications:

  • Suppression of common-mode noise in power lines.
  • Suppression of common-mode noise in data lines (e.g., USB, Ethernet).
  • EMI (Electromagnetic Interference) filtering.
  • Signal integrity improvement.
  • Noise reduction in electronic devices.

Features:

  • Common mode choke
  • Surface mount technology (SMT)
  • Compact size
  • High impedance to common mode noise
  • Low DC resistance

Benefits:

  • Effective suppression of common-mode noise, enhancing signal integrity.
  • Small form factor allows for use in space-constrained applications.
  • Easy to integrate into automated assembly processes due to its surface mount design.
  • Reduces EMI, contributing to overall system reliability.
  • Low DC resistance minimizes power loss and heat generation.

Technical Specifications:

The '102' in the part number indicates an inductance value, likely 1000 uH (10 x 10^2 uH). Consult the Bourns datasheet to confirm the exact inductance, rated current, DC resistance, and other relevant specifications. Common specifications also include the rated voltage, insulation resistance, and operating temperature range. The -TF2 indicates the packaging, reel size or other specific characteristic. The LF at the end suggests that it's a Lead-Free component.

The 2NBS08-TF2-102LF is typically used in electronic circuits to filter out unwanted common-mode noise, improving the performance and reliability of the overall system. It's often found in devices that are susceptible to interference or that generate noise that needs to be contained.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess