EN
  • EN
  • DE

3323W-1-503LF

Part No 3323W-1-503LF
Manufacturer Bourns Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case DIP
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 717233-3323W-1-503LF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3323W-1-503LF CAD Model

Description

The 3323W-1-503LF is a 1/4 inch square multi-turn trimming potentiometer manufactured by Bourns. It's designed for precision adjustment in electronic circuits where fine-tuning of resistance is required. The multi-turn capability allows for very accurate setting of the resistance value, and it's sealed to withstand harsh environments.

Applications:

  • Calibration circuits
  • Gain adjustment in amplifiers
  • Offset voltage trimming
  • Precision voltage dividers
  • Feedback control loops

Features:

  • Multi-turn Adjustment
  • Sealed Construction
  • Through-hole Mounting
  • Resistance Value: 50k Ohms
  • RoHS Compliant

Benefits:

  • Provides precise resistance adjustment with multi-turn resolution.
  • Suitable for harsh environments due to its sealed construction, protecting against dust and moisture.
  • Easy to integrate into circuit boards with through-hole mounting.
  • Meets environmental standards with RoHS compliance.
  • Long operational life due to stable element

Additional Details:

The 3323W-1-503LF has a resistance of 50k Ohms with a tolerance of ±10%. The power rating is typically 0.25W at 70°C. The operating temperature range is -55°C to +125°C. The sealing ensures that the internal resistive element is protected from environmental factors that could affect its performance and longevity. The multi-turn adjustment allows for very small changes in resistance, making it ideal for critical adjustments in sensitive circuits.

Refer to the Bourns datasheet for the 3323W series for detailed mechanical and electrical specifications. The datasheet provides information on parameters such as temperature coefficient, insulation resistance, and rotational life. Understanding these specifications is important for proper component selection and circuit design. It's essential to use appropriate tools for adjustment to avoid damage to the potentiometer. Always check that is is rated to meet the electrical parameters of the circuit that it is used in.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9187 $58.3740
49+ $2.3955 $117.3795
75+ $2.3204 $174.0300
103+ $2.2453 $231.2659
134+ $2.1702 $290.8068
179+ $1.9462 $348.3698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess