EN
  • EN
  • DE

4116R-001-102

Part No 4116R-001-102
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Description Resistor Networks & Arrays 1K OHM 16 PIN 2%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Circuit Type Isolated
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Elements 8
Number of Pins 16
Number of Resistors 8
Power Per Element 2.25 W
REACH SVHC No SVHC
Resistance 1 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination DIP
Tolerance 2 %
Voltage Rating 100 V
Win Source Part Number 1038563-4116R-001-102
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4116R-001-102 CAD Model

Description

The Bourns 4116R-001-102 is an isolated DIP circuit type resistor network/array.

  • Win Source Part Number: 1038563-4116R-001-102
  • Category: OEM parts (0-9)
  • Termination: DIP
  • Voltage Rating: 100V
  • Mounting Type: SMD (SMT)
  • Tolerance: 2 percent
  • Temperature Coefficient: 100 ppm/°C
  • Number of Elements: 8
  • Resistance: 1 kΩ
  • Maximum Operating Temperature: 125°C
  • RoHS Compliant: Yes
  • REACH SVHC Free: Yes

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Lowest to $17.0992
ABB Embedded Power
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
CONN RCPT HSG 0.315 2POS BLACK / 2 Position Housing Connector Female, Receptacle Black 0.315" (8.00mm)
Lowest to $1.5468
Murata Electronics North America
Need more? Email Us
Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess