EN
  • EN
  • DE
  • IT

4116R-1-221LF

Part No 4116R-1-221LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 220 OHM 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Bourns Inc.
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 220
Tolerance ±2%
Number of Resistors 8
Resistor-Ratio-Drift 50ppm/°C
Number of Pins 16
Power Per Element 250mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Parts Dimension 0.865" L x 0.300" W (21.97mm x 7.62mm)
Height - Seated (Maximum) 0.185" (4.69mm)
Family Part Number 4116R
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 713105-4116R-1-221LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4116R-1-221LF CAD Model

Description

Bourns Inc. presents the 713105-4116R-1-221LF, an electronic component that falls under the 'Resistors' category. It has a resistance of 220 Ohms and a tolerance of ±2%.

  • Category: Resistors
  • Manufacturer: Bourns Inc.
  • Resistance: 220 Ohms
  • Tolerance: ±2%
  • Type: Isolated
  • Number of Resistors: 8
  • Power per Element: 250mW

You May Also Be Interested in

Bourns Inc.
RES ARRAY 3 RES 270 OHM 6SIP
Lowest to $1.7240
Bourns Inc.
RNET-THK FILM SMD MED BODY
Lowest to $0.2162
Bourns Inc.
RESISTOR THIN FILM 16MDIP
Need more? Email Us
Bourns Inc.
RNET-THK FILM SMD MED BODY
Lowest to $0.1585
Bourns Inc.
RNET-THK FILM SMD MED BODY
Lowest to $0.4442
Bourns Inc.
RES ARRAY 7 RES 6.8K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 5 RES 27K OHM 10SIP
Need more? Email Us
Bourns Inc.
RNET-THK FILM SMD MED BODY
Lowest to $0.9432
Bourns Inc.
RES ARRAY 5 RES 18K OHM 10SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4186 $50.7906
51+ $1.9845 $101.2095
79+ $1.9225 $151.8775
108+ $1.8605 $200.9340
140+ $1.7985 $251.7900
187+ $1.6124 $301.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess