EN
  • EN
  • DE
  • IT

4306R-102-271LF

Part No 4306R-102-271LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 3 RES 270 OHM 6SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Bourns Inc.
Series 4300R
Package Tube
Product Status Active
Circuit Type Isolated
Resistance (Ohms) 270
Tolerance ±2%
Number of Resistors 3
Resistor-Ratio-Drift 50ppm/°C
Number of Pins 6
Power Per Element 300mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 6-SIP
Supplier Device Package 6-SIP
Size / Dimension 0.584" L x 0.085" W (14.83mm x 2.16mm)
Height - Seated (Max) 0.195" (4.95mm)
Base Product Number 4306R
Standard Package 35 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0050
California Prop 65 Warning Information
Win Source Part Number 743851-4306R-102-271LF
Ultra Librarian 3D Model Ultra Librarian 4306R-102-271LF CAD Model

Description

The 743851-4306R-102-271LF is a resistor network array designed for various applications.

  • Packaging: Tube
  • Resistance: 270 ohms
  • Tolerance: ±2%
  • Circuit Type: Isolated
  • Resistors: 3
  • Pins: 6
  • Size: 0.584" L x 0.085" W (14.83mm x 2.16mm)
  • Max Height: 0.195" (4.95mm)
  • Operating Temperature: -55°C to 125°C
  • Manufacturer: Bourns Inc.
  • Status: Active
  • REACH: Affected
  • Prop 65 Warning: Potential Health Risks

You May Also Be Interested in

Bourns Inc.
RES ARRAY 3 RES 1M OHM 6SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 6.8K OHM 8SIP
Need more? Email Us
Maxim Integrated
MATCHED RESISTOR-DIVIDER NETWORK
Lowest to $6.1373
Bourns Inc.
RES ARRAY 5 RES 18K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 2.7K OHM 8SIP
Lowest to $0.5314
Bourns Inc.
MODULES
Lowest to $0.3053
Bourns Inc.
RES ARRAY 4 RES 470 OHM 8SIP
Need more? Email Us
Bourns Inc.
RNET-THK FILM SMD MED BODY
Lowest to $0.2307
Bourns Inc.
RNET-THK FILM SMD MED BODY
Lowest to $0.4442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7240 $68.9600
95+ $1.4146 $134.3870
145+ $1.3704 $198.7080
200+ $1.3262 $265.2400
255+ $1.2820 $326.9100
340+ $1.1495 $390.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess