EN
  • EN
  • DE

MAX5490TA05000

Part No MAX5490TA05000
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description MATCHED RESISTOR-DIVIDER NETWORK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr Maxim Integrated
Series MAX5490
Package Bulk
Product Status Active
Circuit Type Voltage Divider
Resistance (Ohms) 16.67k, 83.33k
Number of Resistors 2
Resistor Matching Ratio ±0.035%
Resistor-Ratio-Drift ±1ppm/°C
Number of Pins 3
Power Per Element 67.2mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Size / Dimension 0.115" L x 0.051" W (2.92mm x 1.30mm)
Height - Seated (Max) 0.044" (1.12mm)
Standard Package 139 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0020
Win Source Part Number 704698-MAX5490TA05000
Ultra Librarian 3D Model Ultra Librarian MAX5490TA05000 CAD Model

Description

Maxim Integrated MAX5490TA05000 Precision Resistor Network

The Maxim Integrated MAX5490TA05000 is a high-quality precision resistor network designed to provide reliable and accurate performance for a wide range of applications. This resistor network is part of Maxim's precision matched resistor (PMR) series, which is renowned for its tight ratio tolerances and temperature coefficients. The MAX5490TA05000 is an ideal solution for applications requiring precise voltage division and gain setting.

Key Features

  • Precision Matched Resistors: The device contains a pair of thin-film, precision-matched resistors that ensure high stability and accuracy.
  • Ratio Tolerance: With an outstanding ratio tolerance of ±0.035% at +25°C, the MAX5490TA05000 provides exceptional precision for critical applications.
  • Temperature Coefficient: It features a low temperature coefficient of 5 ppm/°C (typical), minimizing the effects of temperature variations on the resistance values.
  • Operating Temperature Range: The device operates over a broad temperature range from -40°C to +125°C, making it suitable for challenging environments.
  • Compact Package: The MAX5490TA05000 comes in a compact, 8-pin µMAX package, ideal for space-constrained applications.

Applications

The MAX5490TA05000 is versatile and can be used in various applications, including:

  • Precision voltage division
  • Gain setting in amplifiers
  • Data acquisition systems
  • Process control systems
  • Automotive systems
  • Instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX5490TA05000 is no exception. Each resistor network is rigorously tested to ensure it meets the high standards expected by industries requiring precise electronic components. The robust design and manufacturing process ensure that the MAX5490TA05000 will perform consistently over time, even under harsh conditions.

In summary, the MAX5490TA05000 from Maxim Integrated is a top-tier precision resistor network that offers unparalleled accuracy and stability for applications demanding the highest level of precision. Its combination of features makes it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5297 $67.0594
5+ $27.5121 $137.5605
7+ $26.6516 $186.5612
9+ $25.7923 $232.1307
12+ $24.9330 $299.1960
16+ $22.3539 $357.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess