EN
  • EN
  • DE

4116R-1-390LF

Part No 4116R-1-390LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 39 OHM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 11 Weeks
Features 39 Ohm ±1Ohm 250mW Power Per Element Isolated 8 Resistor Network/Array ±250ppm/°C 16-DIP (0.300", 7.62mm)
Manufacturer Bourns Inc.
Series 4100R
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name 4116R
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.21.0060
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906772-4116R-1-390LF
Ultra Librarian 3D Model Ultra Librarian 4116R-1-390LF CAD Model

Description

The 4116R-1-390LF is a thick film isolated resistor network manufactured by Bourns, Inc. It is designed for applications that require multiple resistors with a common configuration while maintaining electrical isolation between each resistor. This allows for greater flexibility in circuit design and prevents unwanted interactions between different parts of the circuit.

Applications:

  • Digital Logic Circuits: Used as pull-up or pull-down resistors in digital circuits.
  • Current Limiting: Used for current limiting in circuits such as LED drivers.
  • Voltage Dividers: Used to create voltage dividers for sensor applications or voltage regulation.
  • Operational Amplifier Circuits: Used for setting gain or feedback in op-amp circuits.
  • Signal Termination: Used for signal termination to reduce reflections and improve signal integrity.

Features:

  • Isolated Resistors: Each resistor within the network is electrically isolated from the others.
  • Thick Film Construction: Provides stable and reliable performance over a wide range of operating conditions.
  • Multiple Resistors in One Package: Saves board space and reduces component count compared to using discrete resistors.
  • RoHS Compliant: Compliant with the RoHS directive for environmental protection.
  • Wide Resistance Value Range: Available in a wide range of resistance values to suit various applications.

Benefits:

  • Reduced Board Space: Conserves valuable PCB space, allowing for smaller and more compact designs.
  • Lower Component Count: Simplifies assembly and reduces overall system cost.
  • Improved Reliability: Provides consistent and reliable performance due to the integrated design.
  • Simplified Inventory Management: Reduces the number of different resistor values that need to be stocked.
  • Enhanced Circuit Performance: Offers improved circuit performance due to closely matched resistor characteristics.

Additional Details:

The 4116R-1-390LF has a resistance value of 39 Ohms. It features 16 pins and contains 8 isolated resistors. Each resistor has a power rating of typically 0.2W, and the entire network has a total power rating that must be considered. It operates in a temperature range typically from -55°C to +125°C. The resistance tolerance is generally ±2%, but this can vary. The package is a SIP (Single In-line Package) for ease of mounting and space-saving integration into circuit boards. This component helps reduce costs and improves efficiency in circuit design by minimizing the number of components and simplifying the assembly process.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess