EN
  • EN
  • DE

4816P-001-472

Part No 4816P-001-472
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Description Resistor Network Film, Isolated, 1.28 W, SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Resistance 4.7 kΩ
RoHS Non-Compliant
Win Source Part Number 1038827-4816P-001-472
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4816P-001-472 CAD Model

Description

The Bourns 4816P-001-472 is a thick film isolated resistor network. This series is designed for various general purpose applications. Resistor networks offer significant space savings compared to using discrete resistors. The 4816P series features a variety of resistance values and circuit configurations.

Applications:

  • Current Limiting
  • Voltage Division
  • Pull-up / Pull-down Resistors
  • Logic Circuitry
  • Telecommunications Equipment

Features:

  • Isolated Resistors
  • Thick Film Technology
  • 8-Pin Package
  • RoHS Compliant
  • Available in various resistance values

Benefits:

  • Space Saving: Integrates multiple resistors into a single package, reducing board space.
  • Improved Reliability: Reduces the number of solder joints, enhancing overall circuit reliability.
  • Cost Effective: Offers a cost-effective alternative to discrete resistors, especially in high-volume applications.
  • Simplified Assembly: Simplifies the assembly process, leading to faster production times and reduced labor costs.
  • Design Flexibility: Available in a wide range of resistance values and circuit configurations to meet diverse design requirements.

Technical Specifications:

  • Number of Resistors: 8
  • Resistance: 4.7 kOhms
  • Power Dissipation per Resistor: 0.25 W
  • Package: 16-DIP (8-pin)
  • Temperature Coefficient: ±100 ppm/°C
  • Isolation Voltage: 100V

The 4816P-001-472 is commonly used in applications where multiple isolated resistors are required, offering a compact and reliable solution for circuit design.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess