EN
  • EN
  • DE

CJQ4406

Part No CJQ4406
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052070-CJQ4406
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJQ4406 CAD Model

Description

The CJQ4406 is a P-Channel enhancement mode MOSFET manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This MOSFET is designed for high-side load switching and power management applications. Its key characteristics include low on-resistance and fast switching speeds, making it suitable for a wide range of portable and power control circuits.

Applications

  • Load Switching: Used in power distribution circuits for switching power to various loads.
  • Power Management: Incorporated in battery management systems for efficient charging and discharging control.
  • DC-DC Converters: Found in DC-DC converters for power regulation and conversion.
  • Motor Control: Used in low-power motor control circuits for switching and speed control.
  • Portable Devices: Integrated into smartphones, tablets, and other portable electronics for power management.

Features

  • P-Channel MOSFET: Operates as a P-Channel enhancement mode MOSFET.
  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-speed switching for efficient operation.
  • Surface Mount Package: Available in a compact surface mount package for easy assembly.
  • High Drain-Source Voltage: Capable of handling high drain-source voltages.

Benefits

  • Improved Efficiency: Reduces power dissipation and improves overall system efficiency.
  • Simplified Circuit Design: Simplifies the design process with its easy-to-use characteristics.
  • Compact Size: Saves board space with its small surface mount package.
  • Enhanced Reliability: Provides reliable switching performance under various operating conditions.
  • Versatile Application: Suitable for a wide range of power management and switching applications.

Technical Specifications

While specific technical specifications such as drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-resistance (Rds(on)) require referencing the official datasheet, the CJQ4406 is designed to handle moderate voltages and currents. It offers low on-resistance, which reduces power loss and heat generation. The device is typically available in a small surface mount package such as SOT-23 or similar.

You May Also Be Interested in

Holystone
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,138 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess