EN
  • EN
  • DE

4816P-002-500

Part No 4816P-002-500
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Resistance 50 Ω
RoHS Non-Compliant
Win Source Part Number 1038831-4816P-002-500
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4816P-002-500 CAD Model

Description

The 4816P-002-500 is a thick film bussed resistor network from Bourns Inc. This resistor network is designed to provide a common connection for multiple resistors, simplifying circuit design and reducing component count. It's ideal for applications requiring multiple resistors to be connected to a common voltage or ground.

Applications

  • Pull-up Resistors: Providing a default high voltage level for digital inputs.
  • Pull-down Resistors: Providing a default low voltage level for digital inputs.
  • Logic Circuitry: Used in digital circuits to simplify wiring and reduce component count.
  • Keyboard Matrix: Providing a common connection for keyboard switches.
  • Microcontroller I/O: Used to interface microcontrollers with external devices.

Features

  • Bussed Configuration: All resistors are connected to a common bus.
  • Thick Film Technology: Provides stable and reliable resistance values over a wide temperature range.
  • SIP Package: Single In-line Package for easy insertion and soldering.
  • Multiple Resistors: Contains multiple resistors in a single package, saving space and reducing component count.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Reduced Component Count: Simplifies circuit design and reduces assembly costs.
  • Space Savings: Compact package allows for smaller and more efficient circuit boards.
  • Improved Reliability: Thick film construction ensures long-term stability and performance.
  • Simplified Wiring: Bussed configuration simplifies wiring and reduces the number of connections required.
  • Simplified Inventory Management: One part number replaces multiple discrete resistors.

Additional Details

The 4816P-002-500 features 16 pins and contains 8 resistors, all connected to a common bus. Each resistor has a value of 50 Ohms. The '002' indicates a bussed configuration. The operating temperature range is typically -55°C to +125°C. The power rating is dependent on the number of resistors used and the ambient temperature. For detailed specifications, consult the Bourns datasheet for the 4816P series.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess