EN
  • EN
  • DE

SRP2313AA-101M

Part No SRP2313AA-101M
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description IND,23.5X22X12.6MM,10UH20%,30A,S / 100 µH Shielded Drum Core, Wirewound Inductor 11 A 40mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Bourns Inc.
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Alloy Powder
Inductance 100 µH
Tolerance ±20%
Current Rating (Amps) 11 A
Current - Saturation (Isat) 9A
Shielding Shielded
DC Resistance (DCR) 40mOhm Max
Q @ Freq 20 @ 100kHz
Frequency - Self Resonant 2MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.925" L x 0.866" W (23.50mm x 22.00mm)
Height - Seated (Max) 0.512" (13.00mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 118-SRP2313AA-101MCT,118-SRP2313AA-101MTR,118-SRP2313AA-101MDKR
Standard Package 320
Win Source Part Number 1328892-SRP2313AA-101M
Ultra Librarian 3D Model Ultra Librarian SRP2313AA-101M CAD Model

Description

The Bourns Inc. 1328892-SRP2313AA-101M is a fixed inductor with a drum core and wirewound type.

  • Manufacturer: Bourns Inc.
  • Product Name: 1328892-SRP2313AA-101M
  • Inductor Type: Fixed
  • Core Type: Drum Core
  • Winding Type: Wirewound
  • Shielding: Shielded
  • Package Size: 0.925” L x 0.866” W (23.50mm x 22.00mm)
  • Inductance: 100 µH
  • Tolerance: ±20%
  • Standard Package: 320
  • Mounting Type: Surface Mount
  • Temperature Range: -55°C to 155°C
  • DC Resistance (DCR): 40mOhm Max
  • Q @ Freq: 20 @ 100kHz
  • Frequency Self-Resonant: 2MHz
  • Current Rating: 11A
  • Current Saturation (Isat): 9A
  • AEC-Q200: Rated

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess