EN
  • EN
  • DE

SRU1038A-2R2Y

Part No SRU1038A-2R2Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRU1038A
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 2.2 µH
Tolerance ±30%
Current Rating (Amps) 6.8 A
Current - Saturation (Isat) 6.5A
Shielding Shielded
DC Resistance (DCR) 10.5mOhm Max
Q @ Freq 12 @ 7.96MHz
Frequency - Self Resonant 55MHz
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.161" (4.10mm)
Base Product Number SRU1038A
Other Names SRU1038A-2R2YDKR,SRU1038A-2R2YCT,SRU1038A-2R2YTR,SRU1038A-2R2Y
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1273148-SRU1038A-2R2Y
Ultra Librarian 3D Model Ultra Librarian SRU1038A-2R2Y CAD Model

Description

The SRU1038A-2R2Y is an inductor, coil, and choke electronic component manufactured by Bourns Inc.

  • Series: SRU1038A
  • Type: Drum Core, Wirewound
  • Package: Tape and Reel
  • Shielding: Shielded
  • Inductance: 2.2 µH
  • Height: 0.161" (4.10mm)
  • Standard Package: 800 units
  • Mounting: SMD (SMT)
  • Tolerance: ±30%
  • AEC-Q200: Rated
  • Core Material: Ferrite
  • Q @ Freq: 12 @ 7.96MHz
  • Frequency of Self-Resonant: 55MHz
  • Package/Case: Nonstandard
  • DC Resistance (DCR): 10.5mOhm Max
  • Temperature Range: -40°C ~ 125°C
  • Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
  • Current Rating (amps): 6.8 A
  • Inductance Frequency-Test: 100 kHz
  • REACH: Unaffected
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Others
Lowest to $0.4897
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Others
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
Toko America Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.3737
Others
Lowest to $8.8288
Bourns Inc.
Lowest to $0.3444

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2100 $54.4500
105+ $0.9928 $104.2440
160+ $0.9618 $153.8880
215+ $0.9308 $200.1220
280+ $0.8998 $251.9440
375+ $0.8067 $302.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess