EN
  • EN
  • DE

CAY16-102J4GLF

Part No CAY16-102J4GLF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features Ohm Power Per Element Resistor Network/Array
Manufacturer Bourns Inc.
Series CAY16
Package Reel - TR
Family Name CAY16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number CAY16-102J4GLFCT, CAY16-102J4GLF-ND, CAY16-102J4GLFDKR, CAY16102J4GLF, CAY16-102J4GLFTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845169-CAY16-102J4GLF
Ultra Librarian 3D Model Ultra Librarian CAY16-102J4GLF CAD Model

Description

The CAY16-102J4GLF is a thick film resistor network array manufactured by Bourns. It is designed to provide a compact and efficient solution for resistor matching, voltage division, and current limiting. This particular model features four isolated resistors within a single package, allowing for easy implementation in various circuit designs.

Applications

  • Voltage Dividers: Used to create precise voltage dividers in analog circuits.
  • Current Limiting: Employed to limit current flow in LED circuits and other electronic devices.
  • Pull-Up/Pull-Down Resistors: Used in digital circuits to define logic levels for microcontrollers and other digital components.
  • Feedback Networks: Integrated into amplifier circuits for feedback control and gain adjustment.
  • Line Termination: Used to terminate transmission lines, reducing signal reflections.

Features

  • Four Isolated Resistors: Provides four independent resistors within a single package.
  • Thick Film Technology: Offers excellent stability and reliability.
  • Compact Package: Saves board space compared to using discrete resistors.
  • High Precision: Delivers tight tolerance for accurate resistance values (5%).
  • Low Temperature Coefficient: Minimizes resistance changes with temperature variations.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Reduced Component Count: Simplifies circuit design and reduces assembly costs.
  • Improved Accuracy: Offers precise resistance values for accurate circuit performance.
  • Enhanced Stability: Provides reliable performance over a wide range of operating conditions.
  • Space Saving: Reduces board space requirements for compact designs.
  • Easy Assembly: Simplifies assembly process with its integrated design.

Additional Details

The CAY16-102J4GLF features a resistance value of 1 kΩ. The 'GLF' suffix indicates a lead-free finish. The power rating and voltage rating depend on the specific configuration and should be consulted in the datasheet. These resistor networks provide stable electrical performance and are suitable for a variety of general-purpose applications. They are designed for automated placement, which helps to reduce manufacturing costs and improve reliability.

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0097
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Panasonic
RES ARRAY 4 RES 33 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,350+ $0.0266 $115.7100
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
11,905+ $0.0243 $289.2915
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess