EN
  • EN
  • DE

NBS16GLF-2-332

Part No NBS16GLF-2-332
Manufacturer Bourns Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998077-NBS16GLF-2-332
Categories OEM Parts(M-N)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NBS16GLF-2-332 CAD Model

Description

The Bourns NBS16GLF-2-332 is a current sense resistor. It is a low-value resistor designed to accurately measure current flowing through a circuit by developing a voltage drop proportional to the current. The resistor is designed for surface mount applications on printed circuit boards. Its small size and precise resistance value make it suitable for a variety of applications.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Battery management systems
  • Overcurrent protection circuits
  • Inverter applications

Features

  • Low resistance value: Minimizes power dissipation and voltage drop in the circuit.
  • High precision: Provides accurate current measurement.
  • Surface mount package: Enables efficient board assembly.
  • Low temperature coefficient of resistance (TCR): Ensures stable performance over a wide temperature range.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Accurate current measurement: Enables precise control and monitoring of circuits.
  • Reduced power loss: Minimizes energy waste and improves efficiency.
  • Simplified circuit design: Facilitates easy integration into existing circuits.
  • Enhanced system reliability: Provides overcurrent protection and prevents damage to components.
  • Improved thermal performance: Designed to dissipate heat effectively.

Additional Details

The NBS16GLF-2-332 current sense resistor is typically constructed using a metal alloy resistance element. The “332” portion of the part number indicates the resistance value, typically 3.32 milliohms. Proper layout techniques are crucial for minimizing parasitic inductance and ensuring accurate current measurement. The resistor should be placed close to the component whose current is being measured.

The resistor's power rating should be carefully considered to prevent overheating and potential failure. The datasheet provides detailed information regarding the resistor's electrical characteristics, thermal performance, and soldering recommendations. Consult the datasheet for specific tolerances, TCR values, and power derating curves. The physical size and dimensions are also critical for proper placement and soldering on the PCB.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess