EN
  • EN
  • DE

PM1008-4R7K-RC

Part No PM1008-4R7K-RC
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 4.7UH 175MA 2.3OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 27 Weeks
Features 4.7 µH Unshielded Wirewound Inductor 175 mA 2.3Ohm 1008 (2520 Metric)
Manufacturer Bourns Inc.
Series PM1008
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 1008 (2520 Metric)
Case / Package 1008 (2520 Metric)
Family Name PM1008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number M8483CT, M8483TR, PM10084R7KRC
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889994-PM1008-4R7K-RC
Ultra Librarian 3D Model Ultra Librarian PM1008-4R7K-RC CAD Model

Description

The PM1008-4R7K-RC is a wire-wound chip inductor manufactured by Bourns Inc. It's designed for use in a variety of electronic circuits, particularly in RF and high-frequency applications. The “4R7K” designation indicates an inductance value of 4.7 µH (microhenries) with a tolerance that is implied through other parts of the code. Chip inductors like this one are utilized for filtering, impedance matching, and tuning circuits.

Applications

  • RF circuits
  • Wireless communication devices
  • Oscillators
  • Filters
  • Impedance matching networks

Features

  • Wire-wound construction
  • High Q value
  • High self-resonant frequency
  • Surface mount design
  • Small 1008 package size

Benefits

  • Provides stable inductance value in high-frequency circuits
  • Offers excellent performance in RF applications
  • Easy to integrate into automated assembly processes
  • Reduces board space requirements due to its small size
  • Suitable for various RF designs

Additional Details

The PM1008-4R7K-RC inductor conforms to the 1008 EIA standard size. This means it has a length of 0.1 inches (2.54 mm) and a width of 0.08 inches (2.03 mm). The wire-wound construction provides a high Q value, which is a measure of the inductor's efficiency. The high self-resonant frequency (SRF) indicates the frequency at which the inductor's performance starts to degrade. This inductor is suitable for reflow soldering processes. The 'RC' likely refers to the packaging type (e.g., tape and reel). Its small size makes it ideal for use in portable devices and other space-constrained applications. The Bourns PM1008 series is known for its reliable performance and consistent quality. Typically these are used to filter unwanted frequencies, and in LC resonant circuits. These components are generally RoHS compliant indicating that they are lead-free components suitable for modern environmentally conscious designs.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2302 $50.6440
530+ $0.1889 $100.1170
820+ $0.1830 $150.0600
1,130+ $0.1771 $200.1230
1,465+ $0.1712 $250.8080
1,955+ $0.1535 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess