EN
  • EN
  • DE
  • IT

PSM01-082A-103B2

Part No PSM01-082A-103B2
Manufacturer Bourns Inc.
Catalog Slide Potentiometers
Description SLIDE POT 10K OHM 0.5W TOP 100MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Adjustment Type Top
Fader Type Motor
Travel Range 100mm
Size / Dimension Rectangular - 5.984" L x 0.512" W x 1.378" H (152.00mm x 13.00mm x 35.00mm)
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574363-PSM01-082A-103B2
Ultra Librarian 3D Model Ultra Librarian PSM01-082A-103B2 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
SLIDE POT 5K OHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100K OHM 0.125W TOP
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.2W TOP 60MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10K OHM 0.5W TOP 100MM
Need more? Email Us
Bourns Inc.
SLIDE POT 100KOHM 0.05W TOP 20MM
Need more? Email Us
Bourns Inc.
SLIDE POT 10KOHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 5K OHM 0.125W TOP 45MM
Need more? Email Us
Bourns Inc.
SLIDE POT 500K OHM 0.1W TOP 30MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess