EN
  • EN
  • DE

SDR0403-1R0ML

Part No SDR0403-1R0ML
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 1UH 3.8A 33 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 31 Weeks
Features 1 µH Unshielded Wirewound Inductor 3.8 A 33mOhm Max Nonstandard
Manufacturer Bourns Inc.
Series SDR0403
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SDR0403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SDR0403-1R0MLCT, -SDR0403-1R0ML, SDR0403-1R0MLDKR, -SDR0403-1R0MLCT, -SDR0403-1R0MLTR, SDR0403-1R0ML-ND, -SDR0403-1R0ML-ND, SDR0403-1R0MLTR, SDR04031R0ML
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894023-SDR0403-1R0ML
Ultra Librarian 3D Model Ultra Librarian SDR0403-1R0ML CAD Model

Description

The Bourns Inc. SDR0403 series is a 1 µH unshielded wirewound inductor with a nonstandard package.

  • Inductance: 1 µH unshielded wirewound
  • Package: nonstandard
  • Current Rating: 3.8A (max)
  • DCR: 33mOhm (max)
  • Temperature Range: -40°C to 125°C
  • Mounting: surface mount
  • Category: inductors
  • Popularity: high popularity
  • Supply and Demand Status: balanced
  • Quantity per Package: 2000
  • Estimated Production Lead Time: 31 weeks
  • Also known as: SDR0403-1R0MLCT, -SDR0403-1R0ML, SDR0403-1R0MLDKR, -SDR0403-1R0MLCT, -SDR0403-1R0MLTR, SDR0403-1R0ML-ND, -SDR0403-1R0ML-ND, SDR0403-1R0MLTR, SDR04031R0ML

You May Also Be Interested in

TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8972 $53.8320
140+ $0.7362 $103.0680
215+ $0.7132 $153.3380
290+ $0.6902 $200.1580
375+ $0.6672 $250.2000
505+ $0.5981 $302.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess