EN
  • EN
  • DE

SM91514AL-E

Part No SM91514AL-E
Manufacturer Bourns Inc.
Catalog Pulse Transformers
Description BMS TRANSFORMER/CMC,6PIN,SGL,4.3  /  300µH Pulse Transformer 1:1 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Bourns Inc.
Series Automotive, AEC-Q200
Package Tape & Reel
Inductance 300µH
Mounting SMD (SMT)
Dimension 0.300" L x 0.265" W (7.62mm x 6.73mm)
Height - Seated (Max) 0.225" (5.72mm)
Temperature Range - Operating -40°C ~ 125°C
Base Product Number SM91514
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 118-SM91514AL-ECT,118-SM91514AL-ETR,118-SM91514AL-EDKR
Standard Package 800
Win Source Part Number 1016020-SM91514AL-E
Ultra Librarian 3D Model Ultra Librarian SM91514AL-E CAD Model

Description

The SM91514AL-E is a LAN transformer module manufactured by Bourns Inc. These modules are designed to provide galvanic isolation and signal conditioning for Ethernet and other network interfaces. They are commonly used to connect network devices while ensuring electrical safety and signal integrity.

Applications:

  • Ethernet network interfaces
  • Network interface cards (NICs)
  • Routers and switches
  • Embedded systems with network connectivity
  • Industrial Ethernet applications

Features:

  • Compliant with IEEE 802.3 standards
  • Designed for Ethernet applications like 10/100/1000 Base-T
  • Provides galvanic isolation
  • Low insertion loss
  • High return loss
  • Excellent common mode rejection
  • Compact design
  • RoHS compliant

Benefits:

  • Electrical Isolation: Protects sensitive electronic components from voltage surges and transients, enhancing system reliability.
  • Signal Integrity: Ensures clean and reliable signal transmission, reducing the likelihood of data errors.
  • Compliance: Meets industry standards, simplifying regulatory compliance.
  • Space Saving: Compact design allows for efficient use of board space.
  • Reliability: Robust construction ensures long-term performance in demanding environments.

Technical Specifications:

While specific electrical parameters can vary depending on the precise application, typical LAN transformer specifications include isolation voltage (e.g., 1500 Vrms or higher), insertion loss (e.g., less than 1 dB), return loss (e.g., greater than 18 dB), and common mode rejection ratio (CMRR) (e.g., greater than 30 dB). The SM91514AL-E is designed for use with specific Ethernet PHY transceivers. Check the Bourns datasheet for full specifications.

The module consists of multiple wound components on a common core, providing impedance matching and voltage isolation between the Ethernet PHY and the network cable. It is designed to minimize signal distortion and ensure reliable data transmission. Bourns is a well-known manufacturer of electronic components, and their LAN transformer modules are widely used in networking equipment.

You May Also Be Interested in

Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess