EN
  • EN
  • DE

SMAJ7.0A

Part No SMAJ7.0A
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Description TVS DIODE 7VWM 12VC DO214AC / TVS Diode Single Uni-Dir 7V 400W 2-Pin SMA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series SMAJ
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7V
Minimum Breakdown Voltage 7.78V
Maximum Clamping Voltage 12V
Current - Peak Pulse (10/1000μs) 33.3A
Power - Peak Pulse 400W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA (DO-214AC)
Win Source Part Number 794616-SMAJ7.0A
Popularity Medium
Supply and Demand Status Limited
Family Name SMAJ7.0A
Introduction Date February 23, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Series *
Package Tape & Reel (TR)
Product Status Active
Grade -
Supplier Device Package -;5;9;7;10;8;3;4;2;1;785;4430;175;4530;118;600003;1514;641;31;4878;283;2439;495;5272;600039;2832;3584;4786;600026;3766;4024;448;3526;478;18;4491;600425;3811;2997;353;150;278;490;1727;3372;954;568;488;10;3757;2312;2516;1833;20;846;1261;4316;1243;600;4367;5789;5399;1655;497;1801;296;893;264;4518;2679;600277;112;1740;732;13;602116;818;0;96854;119054;104728;15790;119055;110403;110404;37541;125105;81054;87498;105844;99621;77539;94176;15791;124422;93449;119399;45698;125040;125041;93450;88562;119400;88589;93936;15792;15793;50709;50710;119401;88590;87497;119402;15794;15795;15796;15797;108192;103832;29664;57817;53340;119427;112603;66207;90096;29665;50711;50060;7902;119520;15798;124419;124331;46120;89859;88591;93937;53339;119428;112604;15799;119425;119426;66496;95151;103833;117172;15800;119423;50712;50061;117173;121830;119424;74978;5149;44471;75932;15801;75931;88592;24445;74185;88593;77595;32993;75933;15802;75934;88594;119418;119419;119420;119421;119422;132859;119412;119413;119414;114670;119415;126828;127445;119416;119417;119403;119404;119405;119406;119407;119408;119409;119410;119411;119429;119430;119431;123885;130066;43198;124432;8566;119432;124433;119433;93760;122643;122644;119434;58681;37542;58682;37543;119712;37544;22844;21947;94862;90346;123090;96118;107405;96790;90347;3731;122724;91080;91078;95376;91079;104723;119543;37545;37546;37547;37548;119435;115000;108843;119436;20104;15534;89565;81782;120910;74548;96947;131419;37549;37550;119662;119663;119660;106145;110731;119437;110729;119661;110730;110733;119664;110732;80252;119438;23545;58346;15837;57443;117875;114223;114224;114225;114227;125038;125039;115029;23635;119439;96842;96841;96843;28438;119440;105828;105832;105830;105829;15804;103834;37552;96844;99622;99623;124626;124627;124624;124625;124658;124662;124622;124650;124621;96845;119441;42946;15805;37553;119442;54557;96847;124632;96848;124637;124640;124638;124636;37554;124663;37555;37556;102786;50628;113689;70073;50629;124666;96849;102280;92210;99865;98858;98857;94195;15399;122641;15831;131259;99870;131414;15829;15827;99867;15806;94193;104727;99868;99871;99869;98859;90348;90349;69142;131371;119444;110739;93451;93452;93453;89858;15807;119445;110406;110405;90097;15808;124420;119446;45699;89857;93454;93455;93456;93457;93458;93459;93460;112599;99546;110737;19055;119447;110408;110407;37557;122890;122891;90098;110738;15810;74030;66498;119448;45700;93461;93462;15811;93463;112606;43202;43204;119449;109433;108855;119971;108854;108856;117453;108191;111002;97615;84635;82952;119450;26786;44489;97468;93464;93465;93466;93467;93468;93469;93470;123672;123667;123668;123670;123671;123669;97469;93471;93472;115230;101509;106044;132939;108853;119453;119452;119451;108852;122566;15352;42948;113045;81055;15763;46542;51033;37558;117874;117452;94194;37559;86063;69967;69969;69968;69966;96512;80791;126634;96746;96745;46214;37560;15813;15755;96830;37561;89326;124630;88169;91857;127040;124635;124631;124629;124633;45482;42949;89328;96831;89329;96832;89330;124652;96833;99625;124651;96834;124656;89331;96835;124424;123884;96513;86064;86066;86065;124620;124616;96836;48281;89333;124623;96837;124657;24331;124425;89332;74031;74032;74033;74034;74035;74036;74037;74038;74039;74040;74041;74042;74043;74044;74045;74046;74047;74048;74049;74050;99626;110577;1195;5830;119454;119455;119456;35823;37562;42950;119457;42951;119494;131416;37563;44331;119474;119493;119509;37564;119551;119479;119487;119521;37567;37568;44332;119485;119554;119537;93939;93940;8899;119473;37569;86632;72809;37570;86633;119539;42952;119523;37571;34102;119470;23642;119544;66499;13257
Ultra Librarian 3D Model Ultra Librarian SMAJ7.0A CAD Model

Description

The Bourns Inc. SMAJ7.0A is a Zener diode that belongs to the SMAJ series.

  • Voltage Rating: 7V
  • Peak Pulse Current: 33.3A (10/1000μs)
  • Peak Pulse Power: 400W
  • Minimum Breakdown Voltage: 7.78V
  • Maximum Clamping Voltage: 12V
  • Recovery Speed: 200mA (Io)
  • Package: Radial
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Applications: General Purpose
  • Package Type: Reel

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess