EN
  • EN
  • DE
  • IT

SRN6045-2R2Y

Part No SRN6045-2R2Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 2.2UH 3.5A 25.1MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 35 Weeks
Features 2.2 µH Semi-Shielded Wirewound Inductor 3.5 A 25.1mOhm Max Nonstandard
Manufacturer Bourns Inc.
Series SRN6045
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
Family Name SRN6045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SRN6045-2R2YCT, SRN6045-2R2YTR, SRN60452R2Y, SRN6045-2R2YDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897414-SRN6045-2R2Y
Ultra Librarian 3D Model Ultra Librarian SRN6045-2R2Y CAD Model

Description

The Bourns Inc. SRN6045-2R2Y is a semi-shielded wirewound inductor with an inductance of 2.2 µH, a maximum current rating of 3.5 A, and a maximum resistance of 25.1 mOhm.

  • Manufacturer: Bourns Inc.
  • Type: semi-shielded wirewound inductor
  • Inductance: 2.2 µH
  • Maximum Current Rating: 3.5 A
  • Maximum Resistance: 25.1 mOhm
  • Operating Temperature Range: -40°C to 125°C
  • Mounting: surface mount package
  • Series: SRN6045 series
  • Category: inductors
  • Supply and Demand Status: balanced
  • Quantity per package: 1000
  • Estimated Production Lead Time: 35 weeks
  • REACH status: unaffected

You May Also Be Interested in

Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
TE Connectivity
General Purpose Inductor, 100uH, / Inductor
Need more? Email Us
Wurth Electronics Inc
FIXED IND
Lowest to $0.7529
Taiyo Yuden
FIXED IND 47UH 205MA 920MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $28.4527
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Lowest to $0.0220
Bourns Inc.
FIXED IND 56NH 200MA 970MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND / Inductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4248 $57.3480
325+ $0.3485 $113.2625
500+ $0.3377 $168.8500
690+ $0.3268 $225.4920
890+ $0.3160 $281.2400
1,190+ $0.2832 $337.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,321 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess