EN
  • EN
  • DE

SRR4028-680Y

Part No SRR4028-680Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 68UH 630MA 400MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 33 Weeks
Features 68 µH Shielded Wirewound Inductor 630 mA 400mOhm Max 1919 (4848 Metric)
Manufacturer Bourns Inc.
Series SRR4028
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 1919 (4848 Metric)
Family Name SRR4028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number SRR4028680Y, -SRR4028-680Y-ND, -SRR4028-680Y, -SRR4028-680YTR, SRR4028-680YTR, -SRR4028-680YCT, SRR4028-680YCT, SRR4028-680Y-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897525-SRR4028-680Y
Ultra Librarian 3D Model Ultra Librarian SRR4028-680Y CAD Model

Description

The Bourns Inc. SRR4028-680Y is a shielded wirewound inductor that is designed to operate in a temperature range of -40°C to 125°C.

  • Maximum Current: 630 mA
  • Maximum Resistance: 400mOhm
  • Series: SRR4028
  • Package: 1919 (4848 metric)
  • Mounting: Surface mount
  • Category: Inductor
  • Classification: EAR99
  • Popularity: High
  • Status: Balanced supply and demand
  • Production Lead Time: Estimated 33 weeks
  • REACH: Unaffected
  • HTSUS: 8504.50.4000

You May Also Be Interested in

Sanken
Need more? Email Us
Bourns Inc.
Need more? Email Us
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Need more? Email Us
Others
Lowest to $1.2878
Delta Electronics
Lowest to $2.1691
Toko America Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.7066
XFMRS Inc.
INDUCTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8462 $50.7720
145+ $0.6943 $100.6735
225+ $0.6726 $151.3350
310+ $0.6509 $201.7790
400+ $0.6292 $251.6800
535+ $0.5641 $301.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess