EN
  • EN
  • DE

SRU5028-2R2Y

Part No SRU5028-2R2Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Description FIXED IND 2.2UH 3.2A 21 MOHM SMD / 2.2 µH Shielded Drum Core, Wirewound Inductor 3.2 A 21mOhm Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRU5028
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 2.2 µH
Tolerance ±30%
Current Rating (Amps) 3.2 A
Current - Saturation (Isat) 2.5A
Shielding Shielded
DC Resistance (DCR) 21mOhm
Q @ Freq 10 @ 7.96MHz
Frequency - Self Resonant 130MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.205" L x 0.205" W (5.20mm x 5.20mm)
Height - Seated (Max) 0.118" (3.00mm)
Base Product Number SRU5028
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names SRU5028-2R2YDKR,SRU50282R2Y,SRU5028-2R2YTR,SRU5028-2R2Y-ND,SRU5028-2R2YCT
Standard Package 600
Win Source Part Number 1135729-SRU5028-2R2Y
Ultra Librarian 3D Model Ultra Librarian SRU5028-2R2Y CAD Model

Description

The SRU5028-2R2Y is an electronic component manufactured by Bourns Inc.

  • Category: Inductors, Coils, Chokes>Fixed Inductors
  • Type: Drum Core, Wirewound
  • Packaging: Tape & Reel
  • Shielded: Yes
  • Inductance: 2.2 µH
  • Height - Seated (Max): 0.118" (3.00mm)
  • Standard Package: 600
  • Mounting: SMD (SMT)
  • Tolerance: ±30 percent
  • Material - Core: Ferrite
  • Q @ Freq: 10 @ 7.96MHz
  • Frequency - Self Resonant: 130MHz
  • Package/Case: Nonstandard
  • DC Resistance (DCR): 21mOhm
  • Supplier Device Package: Not Available
  • Temperature Range - Operating: -40°C ~ 125°C
  • Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
  • Alternative Parts: SRU5028-2R2Y
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 3.2 A
  • Inductance Frequency - Test: 100 kHz
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.50.4000

You May Also Be Interested in

XFMRS Inc.
INDUCTOR
Need more? Email Us
Others
Lowest to $0.4897
Toko America Inc.
Lowest to $18.4996
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Toshiba Semiconductor and Storage
Need more? Email Us
Others
Lowest to $8.8288
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Sanken
Need more? Email Us
Delta Electronics
Lowest to $2.1691

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7404 $51.8280
165+ $0.6075 $100.2375
255+ $0.5885 $150.0675
355+ $0.5695 $202.1725
455+ $0.5505 $250.4775
610+ $0.4936 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess