EN
  • EN
  • DE

TISPPBL1SE

Part No TISPPBL1SE
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 366260-TISPPBL1SE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISPPBL1SE CAD Model

Description

The TISPPBL1SE is a surge protection device from Bourns designed to safeguard sensitive electronic equipment from voltage transients caused by lightning strikes, power surges, and ESD. It provides reliable protection, enhancing the durability and performance of electronic circuits.

Applications:

  • Telecommunication lines
  • Data communication equipment
  • Security systems
  • Industrial control equipment
  • Signal lines

Features:

  • Low capacitance
  • Fast response time
  • High surge current capability
  • Surface mount package
  • RoHS compliant

Benefits:

  • Protects sensitive equipment from damage
  • Improves system uptime
  • Extends equipment lifespan
  • Reduces maintenance costs
  • Enhances system reliability

The TISPPBL1SE is engineered with advanced semiconductor technology to rapidly clamp transient voltages, diverting surge current away from protected components. Its low capacitance minimizes signal distortion, making it ideal for high-speed data and telecommunications applications. The surface mount package facilitates automated assembly, reducing manufacturing costs. This surge protection device is a cost-effective solution for improving the robustness of electronic systems.

Key Specifications:

  • Breakdown Voltage: Typically between 68V and 82V
  • Holding Current: Typically 150mA
  • Peak Pulse Current: 40A (tp=8/20μs)
  • Capacitance: Typically 35 pF
  • Operating Temperature: -40°C to +85°C

The TISPPBL1SE is an indispensable component for ensuring the reliable operation of electronic circuits in environments prone to voltage transients.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DOWB-CONVERTER IC WITH PLL FOR SATELLITE TUNER
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
MIXER / OSCILLATOR BUILT-IN FREQUENCY SYNTHESIZER FOR VHF, CATV AND UHF BAND
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess