EN
  • EN
  • DE

MAX6308UK00D1+T

Part No MAX6308UK00D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM ADJ RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705097-MAX6308UK00D1+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6308
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6308UK00D1+T CAD Model

Description

Maxim Integrated MAX6308UK00D1+T - Robust Voltage Supervisor IC

The MAX6308UK00D1+T is a highly reliable, low-power voltage supervisor IC designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This compact supervisory circuit is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against power failures and brownout conditions.

Key Features

  • Voltage Monitoring Precision: The device offers a precise monitoring threshold voltage of 2.93V, ensuring accurate supervision of power levels.
  • Reset Timeout: It features a fixed reset timeout duration of 1.2 seconds, which provides a predictable delay for system recovery after a power disturbance.
  • Low Power Consumption: With ultra-low supply current requirements, the MAX6308UK00D1+T is an energy-efficient solution for portable and battery-operated devices.
  • Compact SOT23 Packaging: Housed in a small SOT23 package, this IC saves valuable board space and is suitable for high-density circuit designs.
  • Temperature Range: The device is operational over an extended temperature range of -40°C to +125°C, making it ideal for harsh environmental conditions.
  • Manual Reset Capability: A manual reset input provides the option for an external trigger to initiate a system reset, enhancing system control and debugging processes.
  • Immunity to Short VCC Transients: The IC is designed to ignore brief glitches on the VCC line, preventing false triggering of the reset signal.

Applications

The MAX6308UK00D1+T is versatile and finds its use in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX6308UK00D1+T voltage supervisor is a vital component for any design requiring reliable power supply monitoring. It helps to ensure that systems operate within their intended voltage parameters, thus protecting critical processes and data integrity.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess