EN
  • EN
  • DE

BL-HGE36A-TRB

Part No BL-HGE36A-TRB
Manufacturer BRIGHT LED
Catalog END - OF - LIFE
Description SURFACE MOUNT CHIP LED LAMPS SPECIFICATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BRIGHT LED
Win Source Part Number 1153823-BL-HGE36A-TRB
Manufacturer Homepage www.brightled.co.kr
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BL-HGE36A-TRB CAD Model

Description

The BL-HGE36A-TRB is a surface-mount LED manufactured by BRIGHT LED Electronics Corp. It is designed for various indication and display applications where a visible light source is required. The LED's characteristics, such as color and intensity, are tailored to provide optimal performance for its intended uses.

Applications

  • Status Indicators: Used as status indicators on electronic devices, providing visual feedback on device operation.
  • Panel Indicators: Employed as panel indicators on control panels, instrumentation, and other equipment.
  • Backlighting: Can be utilized for backlighting small displays or symbols on various devices.
  • Automotive Lighting: Used in automotive applications for interior lighting or indicator lights.
  • Consumer Electronics: Found in various consumer electronic devices for visual signaling.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using surface-mount technology.
  • High Luminous Intensity: Provides a bright and easily visible light output.
  • Low Power Consumption: Operates with low power consumption, making it energy-efficient.
  • Long Operating Life: Offers a long operational lifespan, ensuring reliability and reducing replacement costs.
  • Specific Color: The datasheet specifies the exact color characteristics of the LED.
  • Tape and Reel Packaging: Packaged on tape and reel for automated assembly.
  • Compact Size: Small footprint enables high-density mounting on printed circuit boards.

Benefits

  • Simplified Assembly: SMD design simplifies the assembly process and reduces manufacturing time.
  • Reduced Energy Consumption: Low power consumption helps reduce energy costs and extends battery life in portable devices.
  • Increased Reliability: Long operating life ensures reliable performance and reduces maintenance requirements.
  • Space Savings: Compact size allows for smaller and more compact electronic designs.
  • Clear Indication: High luminous intensity provides clear and easily visible indication.

Additional Details

The specific color, luminous intensity, and forward voltage characteristics of the BL-HGE36A-TRB are detailed in the BRIGHT LED datasheet. The 'TRB' suffix likely indicates the type of packaging (tape and reel). Consult the datasheet for recommended soldering profiles, storage conditions, and electrostatic discharge (ESD) precautions. The LED's operating temperature range is also specified in the datasheet. Ensure proper heat dissipation if the LED is operated at high currents. The datasheet specifies the viewing angle of the LED, which is important for determining its visibility from different perspectives.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess