EN
  • EN
  • DE

BL-HJEGKBE36T-TRB

Part No BL-HJEGKBE36T-TRB
Manufacturer BRIGHT LED
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049384-BL-HJEGKBE36T-TRB
Categories OEM Parts(A-B)
Manufacturer BRIGHT LED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BL-HJEGKBE36T-TRB CAD Model

Description

The BL-HJEGKBE36T-TRB is a high-brightness LED manufactured by BRIGHT LED. This LED is designed for applications requiring high luminous intensity and energy efficiency. The 'TRB' suffix likely indicates a specific packaging or tape and reel configuration for automated assembly processes.

Applications

  • Automotive Lighting: Used in automotive applications such as daytime running lights (DRL), turn signals, and brake lights.
  • Outdoor Signage: Employed in outdoor displays and signage where high visibility is required.
  • Indoor Lighting: Suitable for indoor lighting applications such as task lighting, accent lighting, and general illumination.
  • Backlighting: Used in backlighting applications for LCD screens, displays, and panels.
  • Portable Devices: Integrated into portable devices such as flashlights, headlamps, and mobile phones.

Features

  • High Brightness: Provides high luminous intensity, ensuring excellent visibility even in bright ambient light conditions.
  • Energy Efficient: Consumes less power compared to traditional lighting sources, reducing energy consumption and operating costs.
  • Long Lifespan: Offers a long operational lifespan, minimizing maintenance and replacement costs.
  • Wide Viewing Angle: Provides a wide viewing angle, ensuring consistent brightness across a large area.
  • RoHS Compliant: Complies with RoHS standards, ensuring it is free from hazardous substances.
  • Compact Package: Comes in a compact package, allowing for easy integration into various applications.

Benefits

  • Improved Visibility: Enhances visibility in various lighting conditions, improving safety and aesthetics.
  • Reduced Energy Consumption: Lowers energy consumption, reducing electricity bills and carbon footprint.
  • Extended Lifespan: Minimizes maintenance and replacement costs due to its long operational lifespan.
  • Versatile Applications: Suitable for a wide range of applications due to its high brightness and energy efficiency.

Additional Details

The BL-HJEGKBE36T-TRB is typically available in a surface-mount package. It is important to consider the forward voltage and current requirements when designing with this LED. Proper heat sinking may be required to dissipate the heat generated by the LED at high current levels. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,264 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess