EN
  • EN
  • DE

BP2321A

Part No BP2321A
Manufacturer Bright Power
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819560-BP2321A
Ultra Librarian 3D Model Ultra Librarian BP2321A CAD Model

Description

The BP2321A is a high-precision primary-side feedback and constant-current (CC) LED driver manufactured by Bright Power Semiconductor Co., Ltd. It's specifically designed for LED lighting applications, offering simplified circuit design and high performance. The device eliminates the need for secondary feedback circuits, reducing the bill of materials and overall system cost.

Applications

  • LED Bulb Lighting: Widely used in LED bulbs to provide constant current for consistent brightness and long lifespan.
  • LED Tube Lighting: Employed in LED tube lights to ensure uniform illumination and efficient power conversion.
  • LED Panel Lighting: Integrated into LED panel lights for consistent brightness and high energy efficiency.
  • LED Downlights: Used in LED downlights to provide stable current and optimal performance.
  • LED Street Lighting: Suitable for LED street lights where constant current and high reliability are essential.

Features

  • Primary-Side Feedback Control: Eliminates the need for secondary feedback components, simplifying design and reducing cost.
  • Constant Current (CC) Output: Provides precise and stable current output, ensuring consistent LED brightness.
  • High Efficiency: Achieves high energy efficiency, reducing power consumption and heat generation.
  • Low Total Harmonic Distortion (THD): Minimizes harmonic distortion, improving power quality and reducing electromagnetic interference (EMI).
  • Over-Temperature Protection (OTP): Protects the driver from overheating, ensuring long-term reliability.
  • Open-Circuit Protection: Safeguards the circuit in case of an open-circuit condition.
  • Short-Circuit Protection: Protects the driver from damage due to short-circuit conditions.

Benefits

  • Reduced System Cost: Primary-side feedback eliminates secondary feedback components, lowering the overall system cost.
  • Simplified Design: Easier circuit design due to the elimination of feedback components.
  • High Reliability: Built-in protection features enhance the reliability and lifespan of the LED driver and the LED lighting system.
  • Consistent LED Brightness: Constant current output ensures consistent brightness across all LEDs in the lighting system.
  • Improved Energy Efficiency: High efficiency reduces energy consumption and lowers operating costs.

Additional Details

The BP2321A typically operates with a wide input voltage range, suitable for universal AC input. It supports various topologies, including buck, buck-boost, and flyback. The device is designed to comply with relevant safety and regulatory standards. The switching frequency is optimized to minimize EMI. External components are minimized to further reduce the bill of materials and simplify the PCB layout. It is typically available in SOP-8 packages.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0441 $57.7710
3,185+ $0.0363 $115.6155
4,935+ $0.0351 $173.2185
6,805+ $0.0340 $231.3700
8,775+ $0.0330 $289.5750
11,765+ $0.0295 $347.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess