EN
  • EN
  • DE

BP9916C

Part No BP9916C
Manufacturer Bright Power
Catalog Miscellaneous
Description Non-isolated Buck Offline LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819626-BP9916C
Ultra Librarian 3D Model Ultra Librarian BP9916C CAD Model

Description

The BP9916C is a high-performance, primary-side feedback constant-current (CC) LED driver IC developed by Bright Power. This driver is designed to provide a cost-effective and efficient solution for LED lighting applications. It eliminates the need for secondary-side feedback circuitry, which simplifies the design and reduces the overall system cost.

Applications

  • LED Bulb Lighting: Used in LED bulbs to provide constant current for consistent brightness and extended lifespan.
  • LED Tube Lighting: Employed in LED tube lights to ensure uniform illumination and efficient power conversion.
  • LED Panel Lighting: Integrated into LED panel lights for stable current and high energy efficiency.
  • LED Downlights: Utilized in LED downlights to provide consistent performance and optimal brightness.
  • LED Street Lighting: Suitable for LED street lighting applications where constant current and high reliability are essential.

Features

  • Primary-Side Feedback Control: Simplifies design and reduces cost by eliminating secondary feedback components.
  • Constant Current (CC) Output: Ensures consistent LED brightness by providing a stable and precise current output.
  • High Efficiency: Minimizes power consumption and heat generation, resulting in higher energy efficiency.
  • Low Total Harmonic Distortion (THD): Improves power quality and reduces electromagnetic interference (EMI).
  • Over-Temperature Protection (OTP): Protects the driver from overheating, ensuring long-term reliability.
  • Open-Circuit Protection: Safeguards the circuit in case of an open-circuit condition.
  • Short-Circuit Protection: Protects the driver from damage due to short-circuit conditions.

Benefits

  • Reduced System Cost: Eliminating secondary feedback components significantly reduces the bill of materials.
  • Simplified Design: Easier circuit design due to the absence of complex feedback networks.
  • High Reliability: Integrated protection features enhance the reliability and lifespan of the LED driver and lighting system.
  • Consistent LED Brightness: Constant current output ensures that all LEDs in the system operate at the same brightness level.
  • Improved Energy Efficiency: High efficiency leads to reduced energy consumption and lower operating costs.

Additional Details

The BP9916C is designed to operate with a wide AC input voltage range, suitable for universal mains voltage. It supports various topologies, including buck, buck-boost, and flyback converters. The device is optimized for low EMI and complies with relevant safety and regulatory standards. The switching frequency is carefully chosen to minimize EMI. It is available in compact packages, facilitating easy PCB layout and design. Overall, it offers a robust and cost-effective solution for LED lighting applications.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess