EN
  • EN
  • DE

AC30F-R1

Part No AC30F-R1
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SMD-8, 400V / 120MA, SSR RELAY S / Solid State SPST-NO (1 Form A) x 2 8-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series -
Package Tape & Reel
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A) x 2
Output Type DC
Voltage - Input 1 ~ 1.5VDC
Voltage - Load 0 V ~ 400 V
Load Current 100 mA
On-State Resistance (Max) 30 Ohms
Termination Style -
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0000
Standard Package 1,000 pcs
Win Source Part Number 1381302-AC30F-R1
Ultra Librarian 3D Model Ultra Librarian AC30F-R1 CAD Model

Description

The 1381302-AC30F-R1 is a solid state relay with a SPST-NO (1 Form A) x 2 circuit configuration.

  • Manufacturer: Bright Toward Industrial Co., Ltd.
  • Circuit: SPST-NO (1 Form A) x 2
  • Input Voltage: 1 ~ 1.5VDC
  • On-State Resistance (Max): 30 Ohms
  • Load Current: 100mA
  • Load Voltage: 0V to 400V
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD, Gull Wing

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
RELAY
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 449 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess