EN
  • EN
  • DE

AC38F

Part No AC38F
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SSR RELAY DPST-NO 70MA 0-600V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Bright Toward Industrial Co., Ltd.
Series 38
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit DPST-NO (2 Form A)
Output Type AC, DC
Voltage - Input 1.17VDC
Voltage - Load 0 V ~ 600 V
Load Current 70 mA
On-State Resistance (Max) 60 Ohms
Termination Style Gull Wing
Package / Case 8-SMD (0.300", 7.62mm)
Supplier Device Package 8-SMD
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 859221-AC38F
Ultra Librarian 3D Model Ultra Librarian AC38F CAD Model

Description

The 859221-AC38F is a solid state relay manufactured by Bright Toward Industrial Co., Ltd.

  • Series: 38
  • Termination Style: Gull Wing
  • Package: Tube
  • Standard Package Size: 45 pcs
  • Input Voltage: 1.17VDC
  • Output Type: AC and DC
  • Circuit Configuration: DPST-NO (2 Form A)
  • Maximum On-State Resistance: 60 Ohms
  • Load Current: 70 mA
  • Voltage Load Range: 0 V to 600 V
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD
  • ECCN: EAR99
  • REACH Regulations: Not affected

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4194 $61.8716
32+ $3.6262 $116.0384
50+ $3.5128 $175.6400
68+ $3.3996 $231.1728
88+ $3.2862 $289.1856
118+ $2.9463 $347.6634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess