EN
  • EN
  • DE
  • IT

BS616LV4016ECG70

Part No BS616LV4016ECG70
Manufacturer Brilliance Semiconductor
Catalog Miscellaneous
Description Very Low Power/Voltage CMOS SRAM 256K X 16 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Brilliance Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819693-BS616LV4016ECG70
Ultra Librarian 3D Model Ultra Librarian BS616LV4016ECG70 CAD Model

Description

The BS616LV4016ECG70 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Brilliance Semiconductor. It is designed for applications requiring fast access times and low power consumption, such as cache memory, buffer memory, and embedded systems.

Applications

  • Cache memory.
  • Buffer memory.
  • Embedded systems.
  • Networking equipment.
  • Industrial control systems.

Features

  • High-speed access time: Typically 70ns.
  • Low power consumption: CMOS technology minimizes power requirements.
  • 4Mb (256K x 16) memory organization.
  • Single 3.3V power supply.
  • TTL compatible inputs and outputs.
  • Available in various packages such as TSOP and SOP.
  • Operating temperature range: Industrial (-40°C to +85°C) and Commercial (0°C to +70°C) versions are available.

Benefits

  • Fast data access: The 70ns access time enables quick read and write operations.
  • Low power consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered devices.
  • High memory density: The 4Mb capacity provides ample storage for various applications.
  • Easy integration: TTL compatible inputs and outputs simplify interfacing with other logic devices.
  • Wide operating voltage: 3.3V operating voltage is standard for many systems.

The BS616LV4016ECG70 is commonly used in systems where fast data storage and retrieval are essential. Its low power consumption makes it a good choice for portable devices and energy-efficient applications. The SRAM's static nature means that it retains data as long as power is applied, without the need for refresh cycles. For detailed specifications, including timing characteristics, power consumption figures, and package dimensions, consult the Brilliance Semiconductor datasheet. Ensure proper decoupling capacitors are used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3155 $63.9465
7+ $17.4902 $122.4314
11+ $16.9439 $186.3829
15+ $16.3964 $245.9460
19+ $15.8501 $301.1519
25+ $14.2111 $355.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess