The BS62LV2006SIP55 is a low-voltage, high-speed static RAM (SRAM) chip manufactured by Brilliance Semiconductor. It is designed for applications that require fast data access and low power consumption. This 2Mb SRAM is suitable for embedded systems, portable devices, and battery-backed applications. Its 55ns access time ensures quick data retrieval, enhancing system performance.
Applications
- Embedded systems
- Portable devices
- Battery-backed systems
- Data caching
- Industrial control
Features
- Fast Access Time: Provides a 55ns access time, enabling quick data retrieval.
- Low Voltage Operation: Reduces power consumption, making it ideal for battery-powered devices.
- Low Power Consumption: Minimizes energy usage, prolonging battery life and reducing heat generation.
- 2Mb Memory Capacity: Offers ample storage space for code and data.
- Wide Operating Temperature Range: Operates reliably in diverse environmental conditions.
Benefits
- Improved System Performance: Fast access times enhance overall system responsiveness.
- Extended Battery Life: Low power consumption allows for longer operation in portable devices.
- Reliable Data Storage: Ensures data integrity and stability in critical applications.
- Versatile Applications: Suitable for a wide range of embedded systems and memory-intensive tasks.
- Compact Design: Available in a small package, saving valuable board space.
Technical Specifications
The BS62LV2006SIP55 has a memory organization of 128K x 16 bits. It operates on a low voltage supply (typically 3.3V or 5V) and features a low standby current to minimize power consumption when not actively in use. The operating temperature range typically spans from -40°C to +85°C. It is often available in various package types, including SOP and TSOP, to accommodate diverse mounting requirements.
This SRAM offers a balance of speed, power efficiency, and reliability, making it a suitable choice for a wide range of applications where these characteristics are critical. Its low power consumption and fast access times contribute to improved system performance and energy conservation.